The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations. The OT4 variant features QC pins with mounting tabs for panel mounting. This relay is rated for 30 A at 250 VAC, 2 HP at 240 VAC, and has a maximum switching power of 900 W or 7,500 VA. It meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. The coil operates at 5 VDC with a power consumption of 0.9 W, a must operate voltage of 3.75 VDC, and a must release voltage of 0.5 VDC. Operate time is less than 15 ms, release time less than 10 ms. It is RoHS compliant, with AgCdO contacts, Class B insulation, and an operating temperature range of -55°C to 100°C. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5S-OT4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |