The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form A (SPST-NO) contact configuration, AgCdO contacts, and an epoxy-sealed, immersion-cleanable design. The relay is available in open-frame or sealed enclosures with Class B or Class F insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, complies with RoHS, and operates from -40°C to 100°C for Class B or -40°C to 125°C for Class F. The coil operates at 5 VDC with a power consumption of 0.9 W, has a must-operate voltage of 3.75 VDC, and a must-release voltage of 0.5 VDC. Dimensions and terminal details are designed for PCB mounting. The part number PTRH-1A-5F-1-X falls within this series, with pin 6 omitted and Class F insulation.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5F-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |