The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This variant uses T2 mounting with PCB and QC pins, has a 0.6 W coil rated for 5 VDC, uses AgSnO₂In₂O₃ contacts, and includes a dust cover. It meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface, has a maximum switching voltage of 300 VAC and 110 VDC, operates from -55°C to 100°C with Class B insulation, and is RoHS compliant. Its terminal strength is 10 N, solderability is rated for 260°C for 5 seconds, and it has an insulation resistance of at least 1,000 MΩ at 500 VDC. The relay is rated for 10⁷ mechanical operations and 5 × 10⁴ electrical operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CT-T2-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |