The PTRH-OT series is a 30 amp power PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. This part features a 5 VDC coil with 0.6 W power consumption, AgSnO contact material, Class F insulation, and a dust cover enclosure. It supports PCB pin and quick connect terminations, with operate time less than 15 ms and release time less than 10 ms. The relay is rated for 30 A at 250 VAC, 2 HP at 240 VAC, and has a maximum switching power of 900 W / 7,500 VA. Operating temperature range is -55°C to 125°C for Class F. It is RoHS compliant and meets UL 508 and UL 873 spacing requirements. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CFT-OT2-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |