The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It offers contact forms 1A and 1C in two mounting variants: OT2/OT3 with PCB and QC pins, and OT4/OT5 with QC pins and mounting tabs. The PTRH-1A-5CFT-OT2-XA variant features a 5 VDC coil, Class F insulation, AgSnO contact material, and a dust cover. It has a maximum switching voltage of 300 VAC and 110 VDC, with a coil power of 0.9 W. The relay operates in temperatures from -55°C to 125°C, with an operate time under 15 ms and release time under 10 ms. It meets UL 508 and UL 873 spacing requirements and is RoHS compliant. The device weighs 13.5 grams and has an insulation resistance of at least 1,000 MΩ at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CFT-OT2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |