The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, and SPDT configurations with AgCdO or AgSnO2In2O3 contacts, and supports 2 HP at 250 VAC. It features UL Class F insulation, epoxy sealing, and RoHS compliance. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, operates from -40°C to 125°C (Class F), and has a coil power of 0.6 W for the specified variant. Terminal strength is 10 N, and the device weighs 30 grams in open frame or 27 grams when sealed. It supports 110 VDC and 300 VAC switching voltages with a maximum switching current of 30 A and a mechanical life of 1 × 10^7 operations.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CFT-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |