The PTRH series is a 30 A power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP, featuring AgCdO contacts and UL Class F insulation. It meets UL 508 and UL 873 spacing with pin 6 omitted in the -1 variant, has an epoxy-sealed, immersion-cleanable design, and is RoHS compliant. The 5 VDC coil consumes 0.9 W, with operate time under 15 ms and release time under 10 ms. Operating temperature ranges from -40°C to 100°C for Class B or up to 125°C for Class F. Insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 2,500 VAC between coil and contacts. The variant PTRH-1A-5CF-X includes a dust cover enclosure and 1 Form A contact.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |