The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC. It is available in multiple contact forms and mounting styles, including T2 and T3 variants with PCB and QC pins. This relay features a 0.9 W coil, Class F insulation, and meets UL 508 and UL 873 spacing requirements. Maximum switching power is 900 W and 7,500 VA, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations. The operating temperature range is -55°C to 125°C for Class F insulation. The relay is RoHS compliant and features AgCdO contacts. Dimensions and pinout follow the T91 standard, with terminal strength of 10 N and solderability to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CF-T2-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |