The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive loads, meeting UL 508 and UL 873 spacing requirements. It offers 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations, with terminal options including PCB and quick-connect pins. The PTRH-1A-5CF-T2-XA variant specifies a 5 VDC coil, Class F insulation, dust cover enclosure, alternate quick-connect pinout, and RoHS compliance. The relay operates at 0.9 W coil power, with a must-operate voltage of 3.75 VDC and must-release voltage of 0.5 VDC. It features an operating temperature range of -55°C to 100°C, 10N terminal strength, and an insulation resistance of 1,000 MΩ minimum at 500 VDC. The package weighs approximately 13.5 grams and is rated for 10^7 mechanical operations and 5 × 10^4 electrical operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CF-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |