The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It is available in SPST-NO (1 Form A) and SPDT (1 Form C) contact configurations with PCB and quick-connect pin options. This variant features a 5 VDC coil with 0.6 W power consumption, Class F insulation, and a dust cover enclosure. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a maximum switching capacity of 30 A at 240 VAC and 30 A at 30 VDC. The operating temperature range is -55°C to 125°C for Class F, with an operate time under 15 ms and release time under 10 ms. The relay has an AgCdO contact material and an insulation resistance of at least 1,000 MΩ at 500 VDC. The part is mounted via PCB pins and measures approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CF-T2-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |