The PTRH-OT series is a 30 AMP power PCB relay with a T91 footprint, designed for general purpose switching applications. It features a 1 Form A contact configuration, 30 A switching capacity at 250 VAC, and a maximum switching power of 900 W resistive or 7,500 VA motor load. The part is available with a 5 VDC coil, consuming 0.9 W, and has a must operate voltage of 3.75 VDC and must release voltage of 0.5 VDC. It uses AgCdO contact material, Class F insulation, and is sealed with a dust cover. The OT2 variant supports both PCB pins and quick connect terminals, with an alternate pinout option. The relay operates from -55°C to 125°C and meets UL 508 and UL 873 spacing requirements. It is RoHS compliant and rated for 1 x 10^7 mechanical operations and 5 x 10^4 electrical operations.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CF-OT2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |