The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact forms. This variant features a 5 VDC coil, Class F insulation, epoxy sealing, and AgCdO+Au gold-plated contacts, with Pin 6 omitted to meet UL 508 and UL 873 spacing requirements. It operates at 0.6 W coil power, supports 30 A at 240 VAC resistive and 2 HP at 250 VAC motor loads, and is rated for 5 × 10⁴ electrical operations. The operating temperature ranges from -40°C to 125°C for Class F, with an insulation resistance of 1,000 MΩ minimum at 500 VDC. The relay is RoHS compliant and weighs 27 grams in open-frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5CF-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |