The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 form A and 1 form C contact configurations. The PTRH-1A-5C-T2-XAG variant has a 5 VDC coil, 0.9 W power consumption, Class B insulation, and AgCdO contacts with a dust cover enclosure. It operates below 15 ms and releases in under 10 ms, with a maximum switching capacity of 30 A at 240 VAC and 30 A at 30 VDC. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and supports an operating temperature range of -55°C to 100°C. Mounting is via PCB pins and quick-connect terminals without mounting tabs. The must operate voltage is 3.75 VDC; the must release voltage is 0.5 VDC. Weight is approximately 13.5 grams. The part has no epoxy sealing, gold plating, or alternate pinout.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5C-T2-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |