The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 1 Form A contact configuration, AgCdO contacts, and is available in mounting types OT2 and OT3 with PCB and QC pins. The part operates with a 5 VDC coil requiring 0.9 W power, has a must operate voltage of 3.75 VDC, and a must release voltage of 0.5 VDC. It has an operate time of less than 15 ms, a release time of less than 10 ms, and an operating temperature range of -55°C to 100°C for Class B insulation. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a maximum switching power of 7,500 VA. The enclosure for OT2 is a dust cover.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5C-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |