The PTRH-1A-5C-1-X is a 30 A power PCB relay with a T90 footprint, designed for general purpose switching. It features a SPST-NO contact, AgCdO contacts, and a dust cover. The coil operates at 5 VDC with 0.9 W power consumption and meets UL 508 and UL 873 standards with pin 6 omitted. Maximum switching voltage is 300 VAC and 110 VDC, with a switching current of 30 A and power of 7,500 VA. Operating temperature ranges from -40°C to 100°C. Operate time is under 15 ms, release time under 10 ms. Insulation resistance is 1,000 MΩ min at 500 VDC. The device is RoHS compliant and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5C-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |