The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a 1 Form A (SPST-NO) contact configuration, AgCdO contacts, and is available in an open frame enclosure with Class B insulation. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a resistive load rating of 30 A at 250 VAC. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, has a coil power of 0.9 W for the standard version, and operates within a temperature range of -40°C to 100°C. The relay is RoHS compliant, epoxy sealed, immersion cleanable, and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |