The PTRH-1A-5-1-X-0.6 is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching. It features a 5VDC coil operating at 0.6 W, 1 Form A contacts, and pin 6 omitted to meet UL 508 and UL 873 spacing with 3.18 mm air gap and 6.36 mm surface creepage. The relay has a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching current of 30 A. It uses AgCdO contacts with 50 mΩ maximum initial contact resistance. Operating temperature range is -40°C to 100°C, and the open frame version weighs 27 grams. It meets UL 508 and UL 873 standards, is RoHS compliant, and has Class B insulation.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |