The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, featuring a 1 Form A contact configuration, AgSnO2In2O3 contact material, and open frame enclosure. It is rated for 30 A at 250 VAC and 2 HP at 250 VAC, with a maximum switching power of 900 W and 7,500 VA. The relay meets UL 508 and UL 873 standards with pin 6 omitted, has a coil power of 0.9 W for a 48 VDC coil, operates from -40°C to 100°C with Class B insulation, and is RoHS compliant. The part weighs 30 grams and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48T-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |