The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, with AgSnO2In2O3 contact material and an open-frame enclosure. The part is RoHS compliant and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It operates at 48 VDC coil voltage with a coil power of 0.6 W, has a must operate voltage of 36 VDC, and a must release voltage of 4.8 VDC. The insulation class is B, with an operating temperature range of -40°C to 100°C. The relay supports a maximum switching current of 30 A and a maximum switching voltage of 300 VAC. Dimensions and weight are not specified in usable format for inclusion.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48T-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |