Picker Components General Purpose Relays PTRH-1A-48ST-T4-X67

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. The PTRH-1A-48ST-T4-X67 variant features a 48 VDC coil, AgSnO2In2O3 contacts, IP67 epoxy sealing, Class B insulation, and 0.9 W coil power consumption. It supports switching up to 30 A at 240 VAC and 110 VDC, with an operating temperature range of -55°C to 100°C. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an insulation resistance of 1,000 MΩ min at 500 VDC. Its dimensions and pin layout follow the T4 mounting standard. The must operate voltage is 36 VDC and must release voltage is 4.8 VDC.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. The PTRH-1A-48ST-T4-X67 variant features a 48 VDC coil, AgSnO2In2O3 contacts, IP67 epoxy sealing, Class B insulation, and 0.9 W coil power consumption. It supports switching up to 30 A at 240 VAC and 110 VDC, with an operating temperature range of -55°C to 100°C. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an insulation resistance of 1,000 MΩ min at 500 VDC. Its dimensions and pin layout follow the T4 mounting standard. The must operate voltage is 36 VDC and must release voltage is 4.8 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-48ST-T4-X67 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-48ST-T4-X67
General Purpose Relays 2500-PTRH-1A-48ST-T4-X67
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-48ST-T4-X67
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1232811 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.OA11.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers