The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general purpose switching applications. It is available in panel mount configurations with QC pins and mounting tabs, as specified by the T4 and T5 variants. The part operates at 48 VDC with a coil power consumption of 0.9 W, meets UL 508 and UL 873 spacing requirements, and has a contact rating of 30 A at 240 VAC resistive load. It features AgSnO₂In₂O₃ contact material, Class B insulation, an operating temperature range of -55°C to 100°C, and is RoHS compliant. The relay has a maximum switching voltage of 300 VAC and a maximum switching current of 30 A, with an insulation resistance of 1,000 MΩ minimum at 500 VDC and 50% RH.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48ST-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |