Picker Components General Purpose Relays PTRH-1A-48ST-1-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A), SPDT-NC (1 Form B), and SPDT (1 Form C) contact configurations. It features AgCdO or AgSnO2In2O3 contacts with optional Au plating, epoxy sealing, and RoHS compliance. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, operates from -40°C to 100°C (Class B) or 125°C (Class F), and has a coil power of 0.9 W nominal at 48 VDC. Isolation meets 2,500 VAC between coil and contacts and 1,500 VAC between contacts. Contact resistance is 50 mΩ max at 1 A, 6 VDC, with switching capability of 30 A at 250 VAC and 900 W resistive load. Mechanical life is 10^7 operations and electrical life is 5 × 10^4 operations. The part weighs 30 grams and has PCB terminal pins.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A), SPDT-NC (1 Form B), and SPDT (1 Form C) contact configurations. It features AgCdO or AgSnO2In2O3 contacts with optional Au plating, epoxy sealing, and RoHS compliance. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, operates from -40°C to 100°C (Class B) or 125°C (Class F), and has a coil power of 0.9 W nominal at 48 VDC. Isolation meets 2,500 VAC between coil and contacts and 1,500 VAC between contacts. Contact resistance is 50 mΩ max at 1 A, 6 VDC, with switching capability of 30 A at 250 VAC and 900 W resistive load. Mechanical life is 10^7 operations and electrical life is 5 × 10^4 operations. The part weighs 30 grams and has PCB terminal pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-48ST-1-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-48ST-1-X-G
General Purpose Relays 2500-PTRH-1A-48ST-1-X-G
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-48ST-1-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 788-615 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers