The PTRH-T series is a 30 A power PCB relay with a T91 footprint, designed for general-purpose switching applications. It features a panel mount design with quick-connect pins and mounting tabs for the T4/T5 variants, and is available with Class F insulation and IP67 epoxy sealing. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a contact material of AgSnO2In2O3. It operates at 48 VDC coil voltage with a power consumption of 0.9 W, has a mechanical life of 1 × 10^7 operations, and an electrical life of 5 × 10^4 operations under resistive load. The operating temperature range is -55°C to 125°C for Class F, and it meets UL 508 and UL 873 spacing requirements. The part is RoHS compliant and has an insulation resistance of at least 1,000 MΩ at 500 VDC and 50% RH.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48SFT-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |