The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs. It supports a 48 VDC coil with 0.9 W power consumption, has a 30 A switching capacity at 240 VAC, and meets UL 508 and UL 873 spacing requirements. The relay features Class F insulation, AgCdO contacts, and an IP67 epoxy-sealed version. It operates from -55°C to 125°C, has a mechanical life of 1 × 10^7 operations, and is RoHS compliant. The T4/T5 variant includes mounting tabs for panel installation.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48SF-T4-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |