The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, and compliant with UL 508 and UL 873 spacing requirements. It features AgCdO or AgSnO contacts, operates with a 0.9 W or 0.6 W coil, and meets RoHS standards. The T2 variant includes PCB and QC pin terminations, has a Class F insulation option, and an operating temperature range of -55°C to 100°C. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with an insulation resistance of 1000 MΩ min at 500 VDC and a dielectric strength of 2500 V between coil and contacts. An IP67 epoxy sealed version is available.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48SF-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |