The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a sealed epoxy package, RoHS compliance, and is available with Class B or Class F insulation. The part PTRH-1A-48S-X is a 1 Form A variant with a 48 VDC coil, sealed enclosure, and AgCdO contacts, meeting UL 508 standards with a 6-pin configuration. It has a maximum switching capacity of 30 A at 250 VAC, 900 W resistive load, and 7,500 VA inductive load, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations. Operating temperature ranges from -40°C to 100°C for Class B, and power consumption is 0.9 W. Dimensions and pinout follow the T90 standard with pin 6 present.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |