The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 6-pin configuration with UL 508 spacing, epoxy sealing, and RoHS compliance. The relay offers insulation class B (−40°C to 100°C) or F (−40°C to 125°C), with an optional 0.6 W coil that operates at 48 VDC. Contact material is AgCdO unless otherwise specified, with a maximum switching current of 30 A and a mechanical life of 10⁷ operations. The part is immersion cleanable and complies with UL 508 and UL 873 standards for spacing.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |