The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, designed for switching resistive and inductive loads up to 30 A at 240 VAC and 30 VDC. It features a 48 VDC coil with 0.9 W power consumption, and is available in T2 mounting configuration with PCB and quick-connect pins. The relay meets UL 508 and UL 873 spacing requirements, has a Class B insulation rating, and operates from -55°C to 100°C. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. It is RoHS compliant and has a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load. The device is sealed and is not rated as IP67 in this configuration.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |