The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching. This variant supports 48 VDC coil voltage, has a 1 Form A contact configuration, and is sealed with an IP67 epoxy coating. It features a Class B insulation rating, operates from -55°C to 100°C, and uses AgCdO contacts. The relay has a coil power consumption of 0.9 W, a must-operate voltage of 36 VDC, and a must-release voltage of 4.8 VDC. It is mounted via PCB pins and quick-connect terminals, complies with RoHS, and meets UL 508 and UL 873 spacing standards. Maximum switching capacity is 30 A at 250 VAC or 30 VDC, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-T2-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |