The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 6-pin configuration with Pin 6 omitted to meet UL 508 and UL 873 spacing requirements, epoxy sealing, and RoHS compliance. The RELAY has a coil power of 0.6 W, operates on 48 VDC, and uses AgCdO contacts with Class B insulation. It is rated for a maximum switching current of 30 A and a maximum switching power of 7,500 VA. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 5 × 10⁴ operations. Operating temperature range is -40°C to +100°C, with an insulation resistance of 1,000 MΩ min at 500 VDC. The relay weighs 30 grams and is available in a sealed enclosure.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |