The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in 1-form A, B, or C contact configurations with AgCdO, AgSnO2O3, or AgCdO+Au contact materials. The PTRH-1A-48F-X variant features a 48 VDC coil with Class F insulation, RoHS compliance, and an open-frame enclosure. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, supports a maximum switching voltage of 300 VAC and 110 VDC, and has a switching current rating of 30 A. The relay operates with a 0.9 W coil power consumption, has an operate time under 15 ms, and a release time under 10 ms. The operating temperature range is -40°C to 125°C for Class F insulation. The physical dimensions and weight are 30 grams, with PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48F-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |