The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a single-pole double-throw (SPDT) contact configuration with AgCdO or AgSnO₂O₃ contact materials, and is available with Class F insulation. The part is epoxy sealed, RoHS compliant, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It has a maximum switching current of 30 A, a maximum switching power of 900 W / 7,500 VA, and an operate time under 15 ms. The coil operates at 48 VDC with a power consumption of 0.9 W, must operate at 36 VDC, and must release at 4.8 VDC. The operating temperature range is -40°C to 125°C for Class F insulation. The device weighs 30 grams and uses PCB pin termination with open frame enclosure.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48F-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |