The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC. It features AgCdO or AgSnO2In2O3 contacts, operates with a 0.9 W coil, and supports coil voltages including 48 VDC. The T2 variant provides 1 Form A contacts with PCB and QC pins and a dust cover enclosure. It meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C (Class B), and is RoHS compliant. Insulation resistance is 1,000 MΩ minimum at 500 VDC, with a dielectric strength of 2,500 V between coil and contacts. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CT-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |