The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations. The OT2 variant uses PCB and quick-connect pins with a dust cover, and operates at 48 VDC coil voltage with 0.6 W power consumption. It is rated for 240 VAC switching and carries a UL 508/873 compliance. The relay meets Class B insulation standards, has a mechanically rated life of 10^7 operations, and operates from -55°C to 100°C. Contact material is AgSnO, and it is RoHS compliant with AgSnO contacts. Termination includes PCB pins and quick-connect options. Contact resistance is 50 mΩ max at 1 A, 6 VDC. Maximum switching power is 900 W resistive and 7,500 VA motor. Operate time is less than 15 ms, release time less than 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CT-OT2-X0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |