Picker Components General Purpose Relays PTRH-1A-48CT-1-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It is available in SPST-NO (1 Form A), SPDT (1 Form C), or SPST-NC (1 Form B) contact configurations, with a 30 A resistive load rating at 250 VAC and a 2 HP motor load rating. The part has an epoxy-sealed, immersion-cleanable construction, meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. It offers insulation class B (operating temperature -40°C to 100°C) or class F (-40°C to 125°C), operates with a 0.9 W coil, and has a 6-pin terminal layout. Maximum switching capacity is 900 W and 7,500 VA, with an electrical life of 50,000 operations for resistive loads. Contact material options include AgCdO or AgSnO2In2O3, with optional gold plating.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It is available in SPST-NO (1 Form A), SPDT (1 Form C), or SPST-NC (1 Form B) contact configurations, with a 30 A resistive load rating at 250 VAC and a 2 HP motor load rating. The part has an epoxy-sealed, immersion-cleanable construction, meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. It offers insulation class B (operating temperature -40°C to 100°C) or class F (-40°C to 125°C), operates with a 0.9 W coil, and has a 6-pin terminal layout. Maximum switching capacity is 900 W and 7,500 VA, with an electrical life of 50,000 operations for resistive loads. Contact material options include AgCdO or AgSnO2In2O3, with optional gold plating.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-48CT-1-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-48CT-1-X-G
General Purpose Relays 2500-PTRH-1A-48CT-1-X-G
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-48CT-1-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 288-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relay - 700-CFB400X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details