The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations with PCB pins or quick-connect terminals with mounting tabs. It has a 250 VAC rated switching voltage, 900 W resistive switching power, and a 2 HP motor load rating at 240 VAC. The relay operates with a 0.9 W coil, has a 48 VDC coil variant with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC, and meets UL 508 and UL 873 spacing requirements. It features Class F insulation, AgSnO contact material, RoHS compliance, and an operating temperature range of -55°C to 125°C for Class F. The OT2 variant has a dust cover and PCB pin and quick-connect termination. Operate time is less than 15 ms and release time is less than 10 ms. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CFT-OT2-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |