The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a 1 Form A (SPST-NO) contact configuration. It has AgCdO contacts, operates with a 0.9 W coil at 48 VDC, and meets UL 508 and UL 873 spacing with pin 6 omitted. The relay is epoxy sealed, RoHS compliant, and offers Class F insulation. Operating temperature ranges from -40°C to 125°C, with an insulation resistance of 1,000 MΩ min at 500 VDC. Solderability is rated at 260°C for 5 seconds, and dielectric strength is 4,000 V between coil and contacts. Weight is 30 grams for the open frame variant. Termination is PCB pin, and the enclosure type for this variant is sealed.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |