The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It is rated for 30 A at 250 VAC resistive load and meets UL 508 and UL 873 spacing requirements. The PTRH-1A-48CF-T2-XA variant uses a 48 VDC coil with 0.9 W power consumption, Class F insulation, and a dust cover enclosure. It features PCB and quick-connect pins, RoHS compliance, and an operating temperature range of -55°C to 100°C. The relay has an operate time under 15 ms, a release time under 10 ms, and an insulation resistance of at least 1,000 MΩ at 500 VDC. Maximum switching voltage is 300 VAC and 110 VDC, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load. Contact material is AgCdO.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CF-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |