The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a 48 VDC coil with 0.9 W power consumption, Class F insulation, and a dust cover enclosure. It meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and current of 30 A, and is rated for 50,000 electrical operations. The relay operates from -55°C to 100°C, has an insulation resistance of 1,000 MΩ minimum at 500 VDC, and complies with RoHS standards. Terminal strength is 10 N, and solderability is qualified to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CF-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |