The PTRH-T is a 30 amp general purpose PCB relay with a T91 footprint, rated for 240 VAC and 30 A resistive load, featuring silver cadmium oxide contacts and a maximum switching power of 900 W or 7,500 VA. It has a coil power of 0.9 W at 48 VDC, with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC. The relay is available in a T2 version with PCB and QC pins, offers Class F insulation, and includes gold-plated contacts as specified by the G suffix. It is RoHS compliant, has an operating temperature range of -55°C to 100°C, and conforms to UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. The unit weighs approximately 13.5 grams and meets IP67 sealing when specified with the 67 suffix, though this variant uses a dust cover instead.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CF-T2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |