The PTRH-OT series is a 30 A general-purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It features 1 Form A (SPST-NO) contact configuration, AgCdO or AgSnO contacts, and RoHS compliance. The relay supports 48 VDC coil voltage with 0.6 W power consumption, Class F insulation, and operates between -55°C and 125°C. Mounting options include PCB and quick-connect pins with a dust cover for OT2 variants. It meets UL 508 and UL 873 spacing requirements, has a maximum switching power of 900 W and 7,500 VA, and offers a 1 × 10⁷ mechanical life. Gold-plated contacts and alternate pinout are available as options.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CF-OT2-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |