The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It offers 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations with PCB and quick-connect pin options. The PTRH-1A-48CF-OT2-X variant features a 48 VDC coil, class F insulation, AgCdO contacts, a dust cover enclosure, and meets UL 508 and UL 873 spacing requirements. It operates from -55°C to 100°C, has a coil power of 0.9 W, an operate time of less than 15 ms, and a release time of less than 10 ms. The relay is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CF-OT2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |