The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 6-pin configuration with Pin 6 omitted to meet UL 508 and UL 873 spacing requirements, epoxy sealing, and RoHS compliance. The relay has a maximum switching current of 30 A, a maximum switching power of 900 W and 7,500 VA, and operates with a 48 VDC coil consuming 0.9 W. Contact material is AgCdO, with Class F insulation for extended temperature operation up to 125°C. Operating temperature range is -40°C to 125°C. The device has an operate time under 15 ms, release time under 10 ms, and a mechanical life of 10^7 operations. It is available in open frame, sealed, or dust cover enclosures. Physical dimensions and weight are not specified in usable form.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CF-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |