The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2O3 contacts and epoxy sealing. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted in -1 variants. The part operates with 0.9 W coil power at 48 VDC, has an operate time under 15 ms, a release time under 10 ms, and an insulation class of B. It is RoHS compliant and supports terminal strengths up to 10 N. The device is rated for an operating temperature range of -40°C to 100°C, with 85% relative humidity at 40°C, and weighs 30 grams in open-frame form. The 48 VDC coil variant is validated for a maximum must operate voltage of 36 VDC and minimum must release voltage of 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |