The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, offering SPST-NO (1 Form A) and SPDT (1 Form C) contact configurations. It supports 250 VAC and 30 A resistive loads, with a maximum switching power of 900 W and 7,500 VA, and is rated for 2 HP at 240 VAC. The OT2 variant features PCB and quick-connect pins with a dust cover, and is available with a 0.6 W coil for 48 VDC operation. It meets UL 508 and UL 873 spacing requirements, operates from -55°C to 100°C for Class B insulation, and complies with RoHS. Contact material is AgCdO, with optional AgSnO or AgCdO+Au gold plating. Solderability is rated for 260°C for 5 seconds, and coil must operate voltage is 36 VDC with a must release voltage of 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48C-OT2-X0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |