The PTRH series is a 30-amp PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1-form A (SPST-NO) contact configuration, AgCdO contact material, and a 48VDC coil. The -1 variant omits pin 6 to comply with UL 508 and UL 873 spacing standards, and the -X suffix indicates RoHS compliance. The relay has a dust cover enclosure (C), Class B insulation, and a coil power of 0.9 W. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A. The operating temperature range is -40°C to 100°C for Class B insulation, and the relay measures 30 grams in weight. Must operate voltage is 36 VDC, and must release voltage is 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48C-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |