The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching. It features a single-pole double-throw (SPDT) contact configuration, AgCdO contacts, and is epoxy sealed and immersion cleanable. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The 48 VDC coil consumes 0.9 W, with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC. It supports switching up to 30 A at 240 VAC and 7,500 VA, with mechanical life of 10^7 operations and electrical life of 5 × 10^4 operations. Operating temperature ranges from -40°C to 100°C for Class B insulation, or 125°C for Class F. Weight is 30 grams for the open frame version. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |