The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC. It features a SPST-NO (1 Form A) contact configuration, AgSnO₂In₂O₃ contacts, and a 0.6 W coil for the 24 VDC variant. The relay is epoxy sealed, RoHS compliant, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. Insulation is Class B, operate time is less than 15 ms, release time is less than 10 ms, and it operates from -40°C to 100°C. The part is mounted via PCB pins with dimensions specified for open-frame mounting and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24T-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |