The PTRH series is a 30 Amp PCB-mounted relay for general-purpose switching, available in SPST-NO (1 Form A), SPDT (1 Form B or C) configurations, with a T90 footprint. The PTRH-1A-24T-X-0.6 variant features a 24 VDC coil, 0.6 W power consumption, AgSnO2In2O3 contacts, and an open-frame enclosure. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has a maximum switching capacity of 30 A at 250 VAC, and supports 2 HP at 250 VAC. The relay operates within a temperature range of -40°C to 125°C with Class F insulation, has an insulation resistance of 1,000 MΩ min at 500 VDC, and complies with EU RoHS V2 and REACH V3. It is epoxy sealed and immersion cleanable, with a weight of 30 grams. The part is RoHS compliant as indicated by the -X suffix.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24T-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |