Picker Components General Purpose Relays PTRH-1A-24ST-T4-XA0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A power PCB relay for general-purpose switching, available in panel mount configurations with quick-connect pins and mounting tabs. It features a T91 footprint, RoHS compliance, and meets UL 508 and UL 873 spacing requirements. The part PTRH-1A-24ST-T4-XA0.6G corresponds to a 1 Form A contact, 24 VDC coil, 0.6 W power consumption, gold-plated AgCdO+Au contacts, and an IP67 epoxy-sealed version. It operates from -55°C to 125°C under Class F insulation, with a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching current of 30 A. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive loads. Terminal strength is rated at 10 N, and solderability meets 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A power PCB relay for general-purpose switching, available in panel mount configurations with quick-connect pins and mounting tabs. It features a T91 footprint, RoHS compliance, and meets UL 508 and UL 873 spacing requirements. The part PTRH-1A-24ST-T4-XA0.6G corresponds to a 1 Form A contact, 24 VDC coil, 0.6 W power consumption, gold-plated AgCdO+Au contacts, and an IP67 epoxy-sealed version. It operates from -55°C to 125°C under Class F insulation, with a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching current of 30 A. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive loads. Terminal strength is rated at 10 N, and solderability meets 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1A-24ST-T4-XA0.6G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-24ST-T4-XA0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA12.2442 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 288-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers